Dialight Corp. Indicator, Led Pcb, 3Mm, Red/green, 2.1V; Led Color Dialight 551-3508F

Description
INDICATOR, LED PCB, 3MM, RED/GREEN, 2.1V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 4mcd, G 4mcd; Viewing Angle:80° RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, RED/GREEN, 2.1V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 4mcd, G 4mcd; Viewing Angle:80° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red/green, 2.1V; Led Color Dialight - 30K1727 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red/green, 2.1V; Led Color Dialight
30K1727
Indicator, Led Pcb, 3Mm, Red/green, 2.1V; Led Color Dialight 30K1727
INDICATOR, LED PCB, 3MM, RED/GREEN, 2.1V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 4mcd, G 4mcd; Viewing Angle:80° RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, RED/GREEN, 2.1V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 4mcd, G 4mcd; Viewing Angle:80° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1727
Product Name Indicator, Led Pcb, 3Mm, Red/green, 2.1V; Led Color Dialight
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details