Dialight Corp. Led Circuit Board Indicator; Led Color Dialight 551-3107F

Description
LED CIRCUIT BOARD INDICATOR; LED Color:Green, Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 4.3mcd, G 6.3mcd; Viewing Angle:80° RoHS Compliant: Yes
Description
LED CIRCUIT BOARD INDICATOR; LED Color:Green, Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 4.3mcd, G 6.3mcd; Viewing Angle:80° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Circuit Board Indicator; Led Color Dialight - 30K1718 - Newark, An Avnet Company
Chicago, IL, United States
Led Circuit Board Indicator; Led Color Dialight
30K1718
Led Circuit Board Indicator; Led Color Dialight 30K1718
LED CIRCUIT BOARD INDICATOR; LED Color:Green, Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 4.3mcd, G 6.3mcd; Viewing Angle:80° RoHS Compliant: Yes

LED CIRCUIT BOARD INDICATOR; LED Color:Green, Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 4.3mcd, G 6.3mcd; Viewing Angle:80° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1718
Product Name Led Circuit Board Indicator; Led Color Dialight
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details