Dialight Corp. Ckt Board Indicator, Blue, 16Mcd, Th; Led Color Dialight 551-2809F

Description
CKT BOARD INDICATOR, BLUE, 16MCD, TH; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:16mcd; Forward Voltage:3.2V; Viewing Angle:100°; Height:6.35mm RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, BLUE, 16MCD, TH; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:16mcd; Forward Voltage:3.2V; Viewing Angle:100°; Height:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, Blue, 16Mcd, Th; Led Color Dialight - 94T8310 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, Blue, 16Mcd, Th; Led Color Dialight
94T8310
Ckt Board Indicator, Blue, 16Mcd, Th; Led Color Dialight 94T8310
CKT BOARD INDICATOR, BLUE, 16MCD, TH; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:16mcd; Forward Voltage:3.2V; Viewing Angle:100°; Height:6.35mm RoHS Compliant: Yes

CKT BOARD INDICATOR, BLUE, 16MCD, TH; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:16mcd; Forward Voltage:3.2V; Viewing Angle:100°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8310
Product Name Ckt Board Indicator, Blue, 16Mcd, Th; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Blue; Blue
Viewing Angle 100 degrees
Luminous Intensity 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Yellow (x 4)
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details
Wide Angle TO-46 850 nm Emitter - OD-850W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details