Dialight Corp. Led, Pcb, 3Mm, He-Orange; Led Color Dialight 551-2507F

Description
LED, PCB, 3MM, HE-ORANGE; LED Color:Orange; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:7.11mm; Width:4.32mm RoHS Compliant: Yes
Datasheet
Description
LED, PCB, 3MM, HE-ORANGE; LED Color:Orange; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:7.11mm; Width:4.32mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Pcb, 3Mm, He-Orange; Led Color Dialight - 08R0972 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 3Mm, He-Orange; Led Color Dialight
08R0972
Led, Pcb, 3Mm, He-Orange; Led Color Dialight 08R0972
LED, PCB, 3MM, HE-ORANGE; LED Color:Orange; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:7.11mm; Width:4.32mm RoHS Compliant: Yes

LED, PCB, 3MM, HE-ORANGE; LED Color:Orange; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:7.11mm; Width:4.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R0972
Product Name Led, Pcb, 3Mm, He-Orange; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Orange; Orange
Viewing Angle 60 degrees
Luminous Intensity 7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
LED Indication - Discrete - 1497-1325-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details