Dialight Corp. Ckt Board Indicator, Green, 1.8Mcd, Th; Led Color Dialight 551-1311F

Description
CKT BOARD INDICATOR, GREEN, 1.8MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:6.6mm RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, GREEN, 1.8MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:6.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, Green, 1.8Mcd, Th; Led Color Dialight - 30K1653 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, Green, 1.8Mcd, Th; Led Color Dialight
30K1653
Ckt Board Indicator, Green, 1.8Mcd, Th; Led Color Dialight 30K1653
CKT BOARD INDICATOR, GREEN, 1.8MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:6.6mm RoHS Compliant: Yes

CKT BOARD INDICATOR, GREEN, 1.8MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:6.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1653
Product Name Ckt Board Indicator, Green, 1.8Mcd, Th; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 1.8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details
Circular high-brightness LED lamp - SLI-570Y2T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers