Dialight Corp. Indicator, Led Pcb, 3Mm, Green, 1.9V; Led Color Dialight 551-1309F

Description
INDICATOR, LED PCB, 3MM, GREEN, 1.9V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:6.35mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, GREEN, 1.9V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Green, 1.9V; Led Color Dialight - 30K1650 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Green, 1.9V; Led Color Dialight
30K1650
Indicator, Led Pcb, 3Mm, Green, 1.9V; Led Color Dialight 30K1650
INDICATOR, LED PCB, 3MM, GREEN, 1.9V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, GREEN, 1.9V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1650
Product Name Indicator, Led Pcb, 3Mm, Green, 1.9V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GT PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Green
Peak Wavelength 540 nm (5400 Å)
Viewing Angle 120 degrees
View Details