Dialight Corp. PCB LED Indicators 551-1307F

Description
3mm single LED LC GRN,551-1307
Request a Quote Datasheet
Description
3mm single LED LC GRN,551-1307
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB LED Indicators - 5460435 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
5460435
PCB LED Indicators 5460435
3mm single LED LC GRN,551-1307

3mm single LED LC GRN,551-1307

Supplier's Site
PCB LED Indicators - 1711274 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
1711274
PCB LED Indicators 1711274
3mm single LED LC GRN,551-1307

3mm single LED LC GRN,551-1307

Supplier's Site
INDICATOR, CIRCUIT BOARD, LED, 3MM, LOWCURRENT, .200HIGH CENTERLINE, GREEN - 70081746 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, CIRCUIT BOARD, LED, 3MM, LOWCURRENT, .200HIGH CENTERLINE, GREEN
70081746
INDICATOR, CIRCUIT BOARD, LED, 3MM, LOWCURRENT, .200HIGH CENTERLINE, GREEN 70081746
Features Designed to Accommodate DIN 41494 Locating Pin Provides Stability During Soldering Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines High Contrast, UL 94 V-0 Rated, Black Housing Oxygen Index: 31.5% Polymer Content: PBT, 0.227 g Available with Red Housing Available Without Pin Housing Stand-offs Facilitate PCB Cleaning Solderability Per MIL-STD-202F, Method 208F LEDs Are Safe for Direct Viewing per IEC 825-1, EN-60825-1

Features

  • Designed to Accommodate DIN 41494
  • Locating Pin Provides Stability During Soldering
  • Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines
  • High Contrast, UL 94 V-0 Rated, Black Housing
  • Oxygen Index: 31.5%
  • Polymer Content: PBT, 0.227 g
  • Available with Red Housing
  • Available Without Pin
  • Housing Stand-offs Facilitate PCB Cleaning
  • Solderability Per MIL-STD-202F, Method 208F
  • LEDs Are Safe for Direct Viewing per IEC 825-1, EN-60825-1
Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
551-1307F
LED Circuit Board Indicators 551-1307F
LED Circuit Board Indicators GREEN DIFFUSED LOW CURRENT

LED Circuit Board Indicators GREEN DIFFUSED LOW CURRENT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5460435 70081746 551-1307F
Product Name PCB LED Indicators INDICATOR, CIRCUIT BOARD, LED, 3MM, LOWCURRENT, .200HIGH CENTERLINE, GREEN LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
Incandescent Light Bulbs - 106341 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Specs
Lamp Type LED Lamps
View Details