Dialight Corp. Indicator, Led Pcb, 3Mm, Yellow, 1.8V; Led Color Dialight 551-1209F

Description
INDICATOR, LED PCB, 3MM, YELLOW, 1.8V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.8V; Viewing Angle:60°; Height:6.35mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, YELLOW, 1.8V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.8V; Viewing Angle:60°; Height:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Yellow, 1.8V; Led Color Dialight - 30K1613 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Yellow, 1.8V; Led Color Dialight
30K1613
Indicator, Led Pcb, 3Mm, Yellow, 1.8V; Led Color Dialight 30K1613
INDICATOR, LED PCB, 3MM, YELLOW, 1.8V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.8V; Viewing Angle:60°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, YELLOW, 1.8V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.8V; Viewing Angle:60°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1613
Product Name Indicator, Led Pcb, 3Mm, Yellow, 1.8V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Viewing Angle 60 degrees
Luminous Intensity 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
ES2 LED Backlight Module 2 Chip - White - MD-BW-ES2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details