Dialight Corp. Optics - LEDs - Light Pipes - 551-1206-003F 551-1206-003F

Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139323-551-1206-003 F Packaging: Bulk Color: Yellow Voltage Rating: 1.8 V Forward Voltage: 1.8 V Luminous Intensity: 1.6 mcd Forward Current: 2 mA Viewing Angle: 60 ° Current: 2 mA Number of Pins: 6 Wavelength: 585 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 3 Lens Style: Colored, Diffused, Tinted Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 100 °C Illumination Color: Yellow
Request a Quote
Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139323-551-1206-003 F Packaging: Bulk Color: Yellow Voltage Rating: 1.8 V Forward Voltage: 1.8 V Luminous Intensity: 1.6 mcd Forward Current: 2 mA Viewing Angle: 60 ° Current: 2 mA Number of Pins: 6 Wavelength: 585 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 3 Lens Style: Colored, Diffused, Tinted Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 100 °C Illumination Color: Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - 551-1206-003F - 1139323-551-1206-003F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - 551-1206-003F
1139323-551-1206-003F
Optics - LEDs - Light Pipes - 551-1206-003F 1139323-551-1206-003F
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139323-551-1206-003 F Packaging: Bulk Color: Yellow Voltage Rating: 1.8 V Forward Voltage: 1.8 V Luminous Intensity: 1.6 mcd Forward Current: 2 mA Viewing Angle: 60 ° Current: 2 mA Number of Pins: 6 Wavelength: 585 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 3 Lens Style: Colored, Diffused, Tinted Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 100 °C Illumination Color: Yellow

Manufacturer: Dialight
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139323-551-1206-003F
Packaging: Bulk
Color: Yellow
Voltage Rating: 1.8 V
Forward Voltage: 1.8 V
Luminous Intensity: 1.6 mcd
Forward Current: 2 mA
Viewing Angle: 60 °
Current: 2 mA
Number of Pins: 6
Wavelength: 585 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 3
Lens Style: Colored, Diffused, Tinted
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 100 °C
Illumination Color: Yellow

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1139323-551-1206-003F
Product Name Optics - LEDs - Light Pipes - 551-1206-003F
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
Luminous Intensity 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Long Life Type Mini-mold Chip LED - SMLD12E3N1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 496 nm (4960 Å)
View Details