Dialight Corp. Indicator, Led Pcb, 3Mm, Red, 1.7V; Led Color Dialight 551-1107F

Description
INDICATOR, LED PCB, 3MM, RED, 1.7V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:7.11mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 3MM, RED, 1.7V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:7.11mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red, 1.7V; Led Color Dialight - 30K1572 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red, 1.7V; Led Color Dialight
30K1572
Indicator, Led Pcb, 3Mm, Red, 1.7V; Led Color Dialight 30K1572
INDICATOR, LED PCB, 3MM, RED, 1.7V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:7.11mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, RED, 1.7V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:7.11mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1572
Product Name Indicator, Led Pcb, 3Mm, Red, 1.7V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
Luminous Intensity 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details