Dialight Corp. Indicator, Led Pcb, 4Led, 3Mm, Red, 1.7V; Led Color Dialight 551-1107-004F

Description
INDICATOR, LED PCB, 4LED, 3MM, RED, 1.7V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:5.08mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 4LED, 3MM, RED, 1.7V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:5.08mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4Led, 3Mm, Red, 1.7V; Led Color Dialight - 30K1574 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4Led, 3Mm, Red, 1.7V; Led Color Dialight
30K1574
Indicator, Led Pcb, 4Led, 3Mm, Red, 1.7V; Led Color Dialight 30K1574
INDICATOR, LED PCB, 4LED, 3MM, RED, 1.7V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:5.08mm RoHS Compliant: Yes

INDICATOR, LED PCB, 4LED, 3MM, RED, 1.7V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1574
Product Name Indicator, Led Pcb, 4Led, 3Mm, Red, 1.7V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
Luminous Intensity 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Mini-mold Chip LED - SML-E12UW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers