Dialight Corp. Indicator, Led Pcb, 4Led, 3Mm, Red, 1.7V; Led Color Dialight 551-1107-004

Description
INDICATOR, LED PCB, 4LED, 3MM, RED, 1.7V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:5.08mm RoHS Compliant: No
Datasheet
Description
INDICATOR, LED PCB, 4LED, 3MM, RED, 1.7V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:5.08mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4Led, 3Mm, Red, 1.7V; Led Color Dialight - 05B4956 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4Led, 3Mm, Red, 1.7V; Led Color Dialight
05B4956
Indicator, Led Pcb, 4Led, 3Mm, Red, 1.7V; Led Color Dialight 05B4956
INDICATOR, LED PCB, 4LED, 3MM, RED, 1.7V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:5.08mm RoHS Compliant: No

INDICATOR, LED PCB, 4LED, 3MM, RED, 1.7V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.7V; Viewing Angle:60°; Height:5.08mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05B4956
Product Name Indicator, Led Pcb, 4Led, 3Mm, Red, 1.7V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
Luminous Intensity 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers