Dialight Corp. Indicator, Led Pcb, 3Mm, Blue, 3.5V; Led Color Dialight 551-0807F

Description
INDICATOR, LED PCB, 3MM, BLUE, 3.5V; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:12mcd; Forward Voltage:3.5V; Viewing Angle:70°; Height:7.11mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 3MM, BLUE, 3.5V; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:12mcd; Forward Voltage:3.5V; Viewing Angle:70°; Height:7.11mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Blue, 3.5V; Led Color Dialight - 30K1562 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Blue, 3.5V; Led Color Dialight
30K1562
Indicator, Led Pcb, 3Mm, Blue, 3.5V; Led Color Dialight 30K1562
INDICATOR, LED PCB, 3MM, BLUE, 3.5V; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:12mcd; Forward Voltage:3.5V; Viewing Angle:70°; Height:7.11mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, BLUE, 3.5V; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:12mcd; Forward Voltage:3.5V; Viewing Angle:70°; Height:7.11mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1562
Product Name Indicator, Led Pcb, 3Mm, Blue, 3.5V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Blue; Blue
Viewing Angle 70 degrees
Luminous Intensity 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Chip LED with reflector - SML013BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details