Dialight Corp. Indicator, Led Pcb, 4Led, 3Mm, Green, 5V; Led Color Dialight 551-0607-004F

Description
INDICATOR, LED PCB, 4LED, 3MM, GREEN, 5V; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:19mcd; Forward Voltage:5V; Viewing Angle:60°; Height:5.08mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 4LED, 3MM, GREEN, 5V; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:19mcd; Forward Voltage:5V; Viewing Angle:60°; Height:5.08mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4Led, 3Mm, Green, 5V; Led Color Dialight - 30K1543 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4Led, 3Mm, Green, 5V; Led Color Dialight
30K1543
Indicator, Led Pcb, 4Led, 3Mm, Green, 5V; Led Color Dialight 30K1543
INDICATOR, LED PCB, 4LED, 3MM, GREEN, 5V; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:19mcd; Forward Voltage:5V; Viewing Angle:60°; Height:5.08mm RoHS Compliant: Yes

INDICATOR, LED PCB, 4LED, 3MM, GREEN, 5V; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:19mcd; Forward Voltage:5V; Viewing Angle:60°; Height:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1543
Product Name Indicator, Led Pcb, 4Led, 3Mm, Green, 5V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 19 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details