Dialight Corp. Indicator, Led Pcb, 3Mm, Red, 5V; Led Color Dialight 551-0507F

Description
INDICATOR, LED PCB, 3MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:29mcd; Forward Voltage:5V; Viewing Angle:60°; Height:7.11mm; Width:4.32mmRoHS Compliant: Yes
Description
INDICATOR, LED PCB, 3MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:29mcd; Forward Voltage:5V; Viewing Angle:60°; Height:7.11mm; Width:4.32mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red, 5V; Led Color Dialight - 30K1524 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red, 5V; Led Color Dialight
30K1524
Indicator, Led Pcb, 3Mm, Red, 5V; Led Color Dialight 30K1524
INDICATOR, LED PCB, 3MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:29mcd; Forward Voltage:5V; Viewing Angle:60°; Height:7.11mm; Width:4.32mmRoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:29mcd; Forward Voltage:5V; Viewing Angle:60°; Height:7.11mm; Width:4.32mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1524
Product Name Indicator, Led Pcb, 3Mm, Red, 5V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
Luminous Intensity 29 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM BLUE SMD LED GULL WING - AM2520QBC/D03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
3 suppliers