Dialight Corp. Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Dialight 551-0407F

Description
INDICATOR, LED PCB, 3MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:7.11mm; Width:4.32mmRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:7.11mm; Width:4.32mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Dialight - 30K1498 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Dialight
30K1498
Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Dialight 30K1498
INDICATOR, LED PCB, 3MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:7.11mm; Width:4.32mmRoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:7.11mm; Width:4.32mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1498
Product Name Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 45 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
1W High Power LED - ASMT-MW04-NMN00 - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details