Dialight Corp. Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Dialight 551-0403

Description
INDICATOR, LED PCB, 3MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:8.6mm; Width:4.6mm RoHS Compliant: No
Datasheet
Description
INDICATOR, LED PCB, 3MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:8.6mm; Width:4.6mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Dialight - 96F2306 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Dialight
96F2306
Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Dialight 96F2306
INDICATOR, LED PCB, 3MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:8.6mm; Width:4.6mm RoHS Compliant: No

INDICATOR, LED PCB, 3MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:8.6mm; Width:4.6mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96F2306
Product Name Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 45 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details