Dialight Corp. Indicator, Led Pcb, 3Mm, Yellow, 2.1V; Led Color Dialight 551-0309F

Description
INDICATOR, LED PCB, 3MM, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.35mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Yellow, 2.1V; Led Color Dialight - 30K1486 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Yellow, 2.1V; Led Color Dialight
30K1486
Indicator, Led Pcb, 3Mm, Yellow, 2.1V; Led Color Dialight 30K1486
INDICATOR, LED PCB, 3MM, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1486
Product Name Indicator, Led Pcb, 3Mm, Yellow, 2.1V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Viewing Angle 45 degrees
Luminous Intensity 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details