Dialight Corp. Led, Pcb, 3Mm, He-Yellow; Led Colour Dialight 551-0307F

Description
LED, PCB, 3MM, HE-YELLOW; LED Colour:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:7.11mm; Width:4.32mm;RoHS Compliant: Yes
Description
LED, PCB, 3MM, HE-YELLOW; LED Colour:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:7.11mm; Width:4.32mm;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Pcb, 3Mm, He-Yellow; Led Colour Dialight - 41AK2479 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 3Mm, He-Yellow; Led Colour Dialight
41AK2479
Led, Pcb, 3Mm, He-Yellow; Led Colour Dialight 41AK2479
LED, PCB, 3MM, HE-YELLOW; LED Colour:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:7.11mm; Width:4.32mm;RoHS Compliant: Yes

LED, PCB, 3MM, HE-YELLOW; LED Colour:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:7.11mm; Width:4.32mm;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41AK2479
Product Name Led, Pcb, 3Mm, He-Yellow; Led Colour Dialight
LED Package: T-1 (3mm)
LED Type Yellow
Viewing Angle 45 degrees
Luminous Intensity 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-4179-2-ND - DigiKey
Specs
LED Package: 6-SMD
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 623 nm (4650 to 6230 Å)
View Details
3 suppliers
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details