Dialight Corp. Ckt Board Indicator, Green, 16Mcd, Th; Led Color Dialight 551-0211F

Description
CKT BOARD INDICATOR, GREEN, 16MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.6mm RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, GREEN, 16MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, Green, 16Mcd, Th; Led Color Dialight - 30K1457 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, Green, 16Mcd, Th; Led Color Dialight
30K1457
Ckt Board Indicator, Green, 16Mcd, Th; Led Color Dialight 30K1457
CKT BOARD INDICATOR, GREEN, 16MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.6mm RoHS Compliant: Yes

CKT BOARD INDICATOR, GREEN, 16MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1457
Product Name Ckt Board Indicator, Green, 16Mcd, Th; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 45 degrees
Luminous Intensity 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLA560BN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7A2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details