Dialight Corp. Ckt Board Indicator, Grn, 12.6Mcd, Th; Led Color Dialight 551-0209-806F

Description
CKT BOARD INDICATOR, GRN, 12.6MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:-; Width:- RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, GRN, 12.6MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:-; Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, Grn, 12.6Mcd, Th; Led Color Dialight - 41T4982 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, Grn, 12.6Mcd, Th; Led Color Dialight
41T4982
Ckt Board Indicator, Grn, 12.6Mcd, Th; Led Color Dialight 41T4982
CKT BOARD INDICATOR, GRN, 12.6MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:-; Width:- RoHS Compliant: Yes

CKT BOARD INDICATOR, GRN, 12.6MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:12.6mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:-; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41T4982
Product Name Ckt Board Indicator, Grn, 12.6Mcd, Th; Led Color Dialight
LED Package: 3mm
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 12.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-AA3528SURCKT09CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
3 suppliers