Dialight Corp. PCB LED Indicators 551-0207F

Description
3MM PCB LED HE GRN
Request a Quote Datasheet
Description
3MM PCB LED HE GRN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB LED Indicators - 9170767 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
9170767
PCB LED Indicators 9170767
3MM PCB LED HE GRN

3MM PCB LED HE GRN

Supplier's Site
PCB LED Indicators - 1711679 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
1711679
PCB LED Indicators 1711679
3MM PCB LED HE GRN

3MM PCB LED HE GRN

Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
551-0207F
LED Circuit Board Indicators 551-0207F
LED Circuit Board Indicators HI EFF GREEN DIFF

LED Circuit Board Indicators HI EFF GREEN DIFF

Buy Now Datasheet
INDICATOR, CIRCUIT BOARD, LED, 3MM, HIGH EFFICIENCY, .200 HIGH CENTERLINE,GREEN - 70081737 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, CIRCUIT BOARD, LED, 3MM, HIGH EFFICIENCY, .200 HIGH CENTERLINE,GREEN
70081737
INDICATOR, CIRCUIT BOARD, LED, 3MM, HIGH EFFICIENCY, .200 HIGH CENTERLINE,GREEN 70081737
Features Designed to Accommodate DIN 41494 Locating Pin Provides Stability During Soldering Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines High Contrast, UL 94 V-0 Rated, Black Housing Oxygen Index: 31.5% Polymer Content: PBT, 0.227 g Available with Red Housing Available Without Pin Housing Stand-offs Facilitate PCB Cleaning Solderability Per MIL-STD-202F, Method 208F LEDs Are Safe for Direct Viewing per IEC 825-1, EN-60825-1

Features

  • Designed to Accommodate DIN 41494
  • Locating Pin Provides Stability During Soldering
  • Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines
  • High Contrast, UL 94 V-0 Rated, Black Housing
  • Oxygen Index: 31.5%
  • Polymer Content: PBT, 0.227 g
  • Available with Red Housing
  • Available Without Pin
  • Housing Stand-offs Facilitate PCB Cleaning
  • Solderability Per MIL-STD-202F, Method 208F
  • LEDs Are Safe for Direct Viewing per IEC 825-1, EN-60825-1
Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 9170767 551-0207F 70081737
Product Name PCB LED Indicators LED Circuit Board Indicators INDICATOR, CIRCUIT BOARD, LED, 3MM, HIGH EFFICIENCY, .200 HIGH CENTERLINE,GREEN
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Push Buttons/ 22mm LED Metal Pilot Lights - 2PLB7LB-024 - Altech Corp.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Rated Voltage 24 volts
View Details
2 suppliers
Incandescent Light Bulbs - 105174 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.3 mm (0.4449 inch)
View Details