Dialight Corp. Ckt Board Indicator, Green, 16Mcd, Th; Led Color Dialight 551-0207-010F

Description
CKT BOARD INDICATOR, GREEN, 16MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:7.11mm RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, GREEN, 16MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:7.11mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, Green, 16Mcd, Th; Led Color Dialight - 30K1437 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, Green, 16Mcd, Th; Led Color Dialight
30K1437
Ckt Board Indicator, Green, 16Mcd, Th; Led Color Dialight 30K1437
CKT BOARD INDICATOR, GREEN, 16MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:7.11mm RoHS Compliant: Yes

CKT BOARD INDICATOR, GREEN, 16MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:7.11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1437
Product Name Ckt Board Indicator, Green, 16Mcd, Th; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 45 degrees
Luminous Intensity 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED White Lighting - 516-3582-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details