Dialight Corp. Indicator, Led Pcb, 3Mm, Green, 2.1V; Led Color Dialight 551-0203F

Description
INDICATOR, LED PCB, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:8.6mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:8.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Green, 2.1V; Led Color Dialight - 30K1427 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Green, 2.1V; Led Color Dialight
30K1427
Indicator, Led Pcb, 3Mm, Green, 2.1V; Led Color Dialight 30K1427
INDICATOR, LED PCB, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:8.6mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:8.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1427
Product Name Indicator, Led Pcb, 3Mm, Green, 2.1V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 45 degrees
Luminous Intensity 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.2X1.6MM RED SMD LED - AP3216SRCPRV - Kingbright Corporation
Specs
LED Package: 1206 LED Height-1.1mm
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details