Dialight Corp. LED CBI 5MM RED DIFFUSED 5502407807F

Description
LED CBI 5MM RED DIFFUSED
Description
LED CBI 5MM RED DIFFUSED

Suppliers

Company
Product
Description
Supplier Links
LED CBI 5MM RED DIFFUSED - 204-5502407807F - Utmel Electronic Limited
Hong Kong, China
LED CBI 5MM RED DIFFUSED
204-5502407807F
LED CBI 5MM RED DIFFUSED 204-5502407807F
LED CBI 5MM RED DIFFUSED

LED CBI 5MM RED DIFFUSED

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5502407807F
Product Name LED CBI 5MM RED DIFFUSED
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Small and high Brightness RGB LED - MSL0402RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 1.8x1.6 (t=0.5)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details