Dialight Corp. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 5502207F

Description
Manufacturer: Dialight Win Source Part Number: 1331722-5502207F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green Voltage Rating: 2.1V Standard Package: 100 Mounting: Through Hole, Right Angle Configuration: Single Viewing Angle: 65° Millicandela Rating: 10mcd Wavelength - Peak: 563nm Current: 10mA Lens Type: Diffused ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 350-1630,550-2207F Base Product Number: 5502207 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1331722-5502207F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green Voltage Rating: 2.1V Standard Package: 100 Mounting: Through Hole, Right Angle Configuration: Single Viewing Angle: 65° Millicandela Rating: 10mcd Wavelength - Peak: 563nm Current: 10mA Lens Type: Diffused ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 350-1630,550-2207F Base Product Number: 5502207 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1331722-5502207F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1331722-5502207F
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1331722-5502207F
Manufacturer: Dialight Win Source Part Number: 1331722-5502207F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green Voltage Rating: 2.1V Standard Package: 100 Mounting: Through Hole, Right Angle Configuration: Single Viewing Angle: 65° Millicandela Rating: 10mcd Wavelength - Peak: 563nm Current: 10mA Lens Type: Diffused ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 350-1630,550-2207F Base Product Number: 5502207 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331722-5502207F
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Packaging: Bulk
Color: Green
Voltage Rating: 2.1V
Standard Package: 100
Mounting: Through Hole, Right Angle
Configuration: Single
Viewing Angle: 65°
Millicandela Rating: 10mcd
Wavelength - Peak: 563nm
Current: 10mA
Lens Type: Diffused
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 350-1630,550-2207F
Base Product Number: 5502207
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1331722-5502207F
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Red; Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 36 degrees
View Details
LED Indication - Discrete - 754-AP2012SGD3CT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2 suppliers