Dialight Corp. LED CBI 5MM GREEN TINTED RA 5501507F

Description
LED CBI 5MM GREEN TINTED RA
Description
LED CBI 5MM GREEN TINTED RA

Suppliers

Company
Product
Description
Supplier Links
LED CBI 5MM GREEN TINTED RA - 204-5501507F - Utmel Electronic Limited
Hong Kong, China
LED CBI 5MM GREEN TINTED RA
204-5501507F
LED CBI 5MM GREEN TINTED RA 204-5501507F
LED CBI 5MM GREEN TINTED RA

LED CBI 5MM GREEN TINTED RA

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5501507F
Product Name LED CBI 5MM GREEN TINTED RA
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343D8U - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers