Dialight Corp. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 5501307F

Description
Manufacturer: Dialight Win Source Part Number: 1331714-5501307F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green Voltage Rating: 1.8V Standard Package: 100 Mounting: Through Hole, Right Angle Configuration: Single Viewing Angle: 50° Millicandela Rating: 1.8mcd Wavelength - Peak: 565nm Current: 2mA Lens Type: Diffused ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 550-1307F,350-1627 Base Product Number: 5501307 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1331714-5501307F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green Voltage Rating: 1.8V Standard Package: 100 Mounting: Through Hole, Right Angle Configuration: Single Viewing Angle: 50° Millicandela Rating: 1.8mcd Wavelength - Peak: 565nm Current: 2mA Lens Type: Diffused ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 550-1307F,350-1627 Base Product Number: 5501307 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1331714-5501307F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1331714-5501307F
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1331714-5501307F
Manufacturer: Dialight Win Source Part Number: 1331714-5501307F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green Voltage Rating: 1.8V Standard Package: 100 Mounting: Through Hole, Right Angle Configuration: Single Viewing Angle: 50° Millicandela Rating: 1.8mcd Wavelength - Peak: 565nm Current: 2mA Lens Type: Diffused ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 550-1307F,350-1627 Base Product Number: 5501307 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331714-5501307F
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Packaging: Bulk
Color: Green
Voltage Rating: 1.8V
Standard Package: 100
Mounting: Through Hole, Right Angle
Configuration: Single
Viewing Angle: 50°
Millicandela Rating: 1.8mcd
Wavelength - Peak: 565nm
Current: 2mA
Lens Type: Diffused
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 550-1307F,350-1627
Base Product Number: 5501307
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1331714-5501307F
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343YY - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers