Dialight Corp. LED 5MM RT ANGLE YELLOW PC MNT 5500307F

Description
LED 5MM RT ANGLE YELLOW PC MNT
Description
LED 5MM RT ANGLE YELLOW PC MNT

Suppliers

Company
Product
Description
Supplier Links
LED 5MM RT ANGLE YELLOW PC MNT - 204-5500307F - Utmel Electronic Limited
Hong Kong, China
LED 5MM RT ANGLE YELLOW PC MNT
204-5500307F
LED 5MM RT ANGLE YELLOW PC MNT 204-5500307F
LED 5MM RT ANGLE YELLOW PC MNT

LED 5MM RT ANGLE YELLOW PC MNT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5500307F
Product Name LED 5MM RT ANGLE YELLOW PC MNT
LED Package: 5.21mm
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7Y3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details