Dialight Corp. Led Circuit Board Indicator; Led Color Dialight 550-5607F

Description
LED CIRCUIT BOARD INDICATOR; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:120mcd; Forward Voltage:2.3V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes
Datasheet
Description
LED CIRCUIT BOARD INDICATOR; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:120mcd; Forward Voltage:2.3V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Circuit Board Indicator; Led Color Dialight - 30K1217 - Newark, An Avnet Company
Chicago, IL, United States
Led Circuit Board Indicator; Led Color Dialight
30K1217
Led Circuit Board Indicator; Led Color Dialight 30K1217
LED CIRCUIT BOARD INDICATOR; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:120mcd; Forward Voltage:2.3V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes

LED CIRCUIT BOARD INDICATOR; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:120mcd; Forward Voltage:2.3V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1217
Product Name Led Circuit Board Indicator; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 24 degrees
Luminous Intensity 120 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details