Dialight Corp. Indicator, Led Pcb, 5Mm, Green, 2.3V; Led Color Dialight 550-5605F

Description
INDICATOR, LED PCB, 5MM, GREEN, 2.3V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:120mcd; Forward Voltage:2.3V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, GREEN, 2.3V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:120mcd; Forward Voltage:2.3V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Green, 2.3V; Led Color Dialight - 30K1213 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Green, 2.3V; Led Color Dialight
30K1213
Indicator, Led Pcb, 5Mm, Green, 2.3V; Led Color Dialight 30K1213
INDICATOR, LED PCB, 5MM, GREEN, 2.3V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:120mcd; Forward Voltage:2.3V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, GREEN, 2.3V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:120mcd; Forward Voltage:2.3V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1213
Product Name Indicator, Led Pcb, 5Mm, Green, 2.3V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 24 degrees
Luminous Intensity 120 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-1711-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details