Dialight Corp. Led Circuit Board Indicator; Led Color Dialight 550-5507F

Description
LED CIRCUIT BOARD INDICATOR; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:125mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm; Width:6.1mmRoHS Compliant: Yes
Datasheet
Description
LED CIRCUIT BOARD INDICATOR; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:125mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm; Width:6.1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Circuit Board Indicator; Led Color Dialight - 30K1203 - Newark, An Avnet Company
Chicago, IL, United States
Led Circuit Board Indicator; Led Color Dialight
30K1203
Led Circuit Board Indicator; Led Color Dialight 30K1203
LED CIRCUIT BOARD INDICATOR; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:125mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm; Width:6.1mmRoHS Compliant: Yes

LED CIRCUIT BOARD INDICATOR; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:125mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm; Width:6.1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1203
Product Name Led Circuit Board Indicator; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 24 degrees
Luminous Intensity 125 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
EXCELED™ series side view chip LED - SML-A12M8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers