Dialight Corp. Cbi, 5Mm, Red, 125Mcd, 635Nm; Led Color Dialight 550-5505F

Description
CBI, 5MM, RED, 125MCD, 635NM; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:125mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes
Datasheet
Description
CBI, 5MM, RED, 125MCD, 635NM; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:125mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cbi, 5Mm, Red, 125Mcd, 635Nm; Led Color Dialight - 30K1199 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 5Mm, Red, 125Mcd, 635Nm; Led Color Dialight
30K1199
Cbi, 5Mm, Red, 125Mcd, 635Nm; Led Color Dialight 30K1199
CBI, 5MM, RED, 125MCD, 635NM; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:125mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes

CBI, 5MM, RED, 125MCD, 635NM; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:125mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1199
Product Name Cbi, 5Mm, Red, 125Mcd, 635Nm; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 24 degrees
Luminous Intensity 125 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15YW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details