Dialight Corp. Led Circuit Board Indicator; Led Color Dialight 550-5307F

Description
LED CIRCUIT BOARD INDICATOR; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes
Datasheet
Description
LED CIRCUIT BOARD INDICATOR; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Circuit Board Indicator; Led Color Dialight - 30K1180 - Newark, An Avnet Company
Chicago, IL, United States
Led Circuit Board Indicator; Led Color Dialight
30K1180
Led Circuit Board Indicator; Led Color Dialight 30K1180
LED CIRCUIT BOARD INDICATOR; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes

LED CIRCUIT BOARD INDICATOR; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1180
Product Name Led Circuit Board Indicator; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Viewing Angle 50 degrees
Luminous Intensity 34 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
PICOLED™, Side-view and Ultra-compact, 860nm Infrared LED - CSL1501RW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.55 (t=0.5)
Peak Wavelength 860 nm (8600 Å)
Viewing Angle 70 degrees
View Details