Dialight Corp. Indicator, Led, 5Mm, 1-Led, Yellow, 2.2V; Led Color Dialight 550-5304F

Description
INDICATOR, LED, 5MM, 1-LED, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.2V; Viewing Angle:50° RoHS Compliant: Yes
Description
INDICATOR, LED, 5MM, 1-LED, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.2V; Viewing Angle:50° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led, 5Mm, 1-Led, Yellow, 2.2V; Led Color Dialight - 30K1175 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led, 5Mm, 1-Led, Yellow, 2.2V; Led Color Dialight
30K1175
Indicator, Led, 5Mm, 1-Led, Yellow, 2.2V; Led Color Dialight 30K1175
INDICATOR, LED, 5MM, 1-LED, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.2V; Viewing Angle:50° RoHS Compliant: Yes

INDICATOR, LED, 5MM, 1-LED, YELLOW, 2.2V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.2V; Viewing Angle:50° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1175
Product Name Indicator, Led, 5Mm, 1-Led, Yellow, 2.2V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Viewing Angle 50 degrees
Luminous Intensity 34 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7F2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details