Dialight Corp. Cbi, 5Mm, Red, 34Mcd, 650Nm; Led Color Dialight 550-5104F

Description
CBI, 5MM, RED, 34MCD, 650NM; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:6.1mm; Width:6.1mm RoHS Compliant: Yes
Datasheet
Description
CBI, 5MM, RED, 34MCD, 650NM; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:6.1mm; Width:6.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cbi, 5Mm, Red, 34Mcd, 650Nm; Led Color Dialight - 30K1147 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 5Mm, Red, 34Mcd, 650Nm; Led Color Dialight
30K1147
Cbi, 5Mm, Red, 34Mcd, 650Nm; Led Color Dialight 30K1147
CBI, 5MM, RED, 34MCD, 650NM; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:6.1mm; Width:6.1mm RoHS Compliant: Yes

CBI, 5MM, RED, 34MCD, 650NM; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:6.1mm; Width:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1147
Product Name Cbi, 5Mm, Red, 34Mcd, 650Nm; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 50 degrees
Luminous Intensity 34 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Mini-mold Chip LED - SML-D14WW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers