Dialight Corp. Indicator, Led Pcb, 5Mm, Red/green, 2.3V; Led Color Dialight 550-3507F

Description
INDICATOR, LED PCB, 5MM, RED/GREEN, 2.3V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:-; Luminous Intensity / Color:R 5mcd, G 8mcd; Viewing Angle:65° RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, RED/GREEN, 2.3V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:-; Luminous Intensity / Color:R 5mcd, G 8mcd; Viewing Angle:65° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Red/green, 2.3V; Led Color Dialight - 30K1127 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red/green, 2.3V; Led Color Dialight
30K1127
Indicator, Led Pcb, 5Mm, Red/green, 2.3V; Led Color Dialight 30K1127
INDICATOR, LED PCB, 5MM, RED/GREEN, 2.3V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:-; Luminous Intensity / Color:R 5mcd, G 8mcd; Viewing Angle:65° RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED/GREEN, 2.3V; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current / Color:-; Luminous Intensity / Color:R 5mcd, G 8mcd; Viewing Angle:65° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1127
Product Name Indicator, Led Pcb, 5Mm, Red/green, 2.3V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - 90-C503B-ABN-CW0Z0252CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers