Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
DIALIGHT CORP.
550-3505 -- PCB LED INDICATORS
Dialight Corp.
PCB LED Indicators
550-3505
Description
Red/grn/yel PCB mount LED,550-3505 5mm
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Red/grn/yel PCB mount LED,550-3505 5mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
4242258
PCB LED Indicators
4242258
Red/grn/yel PCB mount LED,550-3505 5mm
Red/grn/yel PCB mount LED,550-3505 5mm
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
PCB LED Indicators
4242258P
PCB LED Indicators
4242258P
Red/grn/yel PCB mount LED,550-3505 5mm
Red/grn/yel PCB mount LED,550-3505 5mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Pilot Lights and Indicator Lights
Pilot Lights and Indicator Lights
Product Number
4242258
4242258P
Product Name
PCB LED Indicators
PCB LED Indicators
Lamp Type
LED Lamps
LED Lamps
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
N program - NML - Illuminated signal - NMLGB
Specs
Lamp Type
LED Lamps
Height
2 mm (0.0787 inch)
View Details
Altech Corp.
22 mm Plastic Pilot Light
3PLBR4L-048
Specs
Lamp Type
LED Lamps
LED Color
Red
Applications
General Industrial
View Details
2
suppliers
RS Components, Ltd.
Pilot Lights
1221291
Specs
Lamp Type
Incandescent Lamps
LED Color
White; White
Terminal Type
Screw Terminals; Screw
View Details
SCHURTER Inc
Industrial Panel Mount Indicators / Switch Indicators
35.0667
Specs
Lamp Type
LED Lamps
View Details