Altech Corp. 22 mm Plastic Pilot Light 3PLBR4L-048

Description
Features: 22 mm Plastic Pilot Lights UL Recognized
Request a Quote Datasheet
Description
Features: 22 mm Plastic Pilot Lights UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 mm Plastic Pilot Light - 3PLBR4L-048 - Altech Corp.
Flemington, NJ, USA
22 mm Plastic Pilot Light
3PLBR4L-048
22 mm Plastic Pilot Light 3PLBR4L-048
Features: 22 mm Plastic Pilot Lights UL Recognized

Features:

  • 22 mm Plastic Pilot Lights
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights
3PLBR4L-048
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights 3PLBR4L-048
Pilot Lights with integral LED

Pilot Lights with integral LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
3PLBR4L-048
Industrial Panel Mount Indicators / Switch Indicators 3PLBR4L-048
Industrial Panel Mount Indicators / Switch Indicators Pilot Light 22mm, Integral LED

Industrial Panel Mount Indicators / Switch Indicators Pilot Light 22mm, Integral LED

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 3PLBR4L-048 3PLBR4L-048 3PLBR4L-048
Product Name 22 mm Plastic Pilot Light Push Buttons/ Unibody LED Indicator Plastic Pilot Lights Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Red Red; Red Lens/Red LED
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM3LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details