Dialight Corp. Indicator, Led, 5Mm, 4-Leds, Red, 2.2V; Led Color Dialight 550-2407-004F

Description
INDICATOR, LED, 5MM, 4-LEDS, RED, 2.2V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:5.97mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED, 5MM, 4-LEDS, RED, 2.2V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:5.97mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led, 5Mm, 4-Leds, Red, 2.2V; Led Color Dialight - 30K1049 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led, 5Mm, 4-Leds, Red, 2.2V; Led Color Dialight
30K1049
Indicator, Led, 5Mm, 4-Leds, Red, 2.2V; Led Color Dialight 30K1049
INDICATOR, LED, 5MM, 4-LEDS, RED, 2.2V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:5.97mm RoHS Compliant: Yes

INDICATOR, LED, 5MM, 4-LEDS, RED, 2.2V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:5.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1049
Product Name Indicator, Led, 5Mm, 4-Leds, Red, 2.2V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 50 degrees
Luminous Intensity 7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details