Dialight Corp. Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight 550-2404F

Description
INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:5.84mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:5.84mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight - 30K1026 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight
30K1026
Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight 30K1026
INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:5.84mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:5.84mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1026
Product Name Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 50 degrees
Luminous Intensity 7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-3582-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
IDEA, Inc.
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details