Dialight Corp. Led, Pcb, 5Mm, He-Yellow; Led Colour Dialight 550-2307F/

Description
LED, PCB, 5MM, HE-YELLOW; LED Colour:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:2V; Viewing Angle:-; Height:6.2mm; Width:6.2mm; RoHS Compliant: Yes
Datasheet
Description
LED, PCB, 5MM, HE-YELLOW; LED Colour:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:2V; Viewing Angle:-; Height:6.2mm; Width:6.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Pcb, 5Mm, He-Yellow; Led Colour Dialight - 99AC3436 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, 5Mm, He-Yellow; Led Colour Dialight
99AC3436
Led, Pcb, 5Mm, He-Yellow; Led Colour Dialight 99AC3436
LED, PCB, 5MM, HE-YELLOW; LED Colour:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:2V; Viewing Angle:-; Height:6.2mm; Width:6.2mm; RoHS Compliant: Yes

LED, PCB, 5MM, HE-YELLOW; LED Colour:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:2V; Viewing Angle:-; Height:6.2mm; Width:6.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99AC3436
Product Name Led, Pcb, 5Mm, He-Yellow; Led Colour Dialight
LED Package: T-1 3/4 (5mm)
LED Type Yellow
Luminous Intensity 8 milliCandela
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details