Dialight Corp. Indicator, Led Pcb, 5Mm, Yellow, 2.1V; Led Color Dialight 550-2304F

Description
INDICATOR, LED PCB, 5MM, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:6.1mmRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:6.1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Yellow, 2.1V; Led Color Dialight - 30K0997 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Yellow, 2.1V; Led Color Dialight
30K0997
Indicator, Led Pcb, 5Mm, Yellow, 2.1V; Led Color Dialight 30K0997
INDICATOR, LED PCB, 5MM, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:6.1mmRoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:6.1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0997
Product Name Indicator, Led Pcb, 5Mm, Yellow, 2.1V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Viewing Angle 50 degrees
Luminous Intensity 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details