Dialight Corp. Indicator, Led Pcb, 5Mm, Green, 2.1V; Led Color Dialight 550-2207F

Description
INDICATOR, LED PCB, 5MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:65°; Height:6.1mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 5MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:65°; Height:6.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Green, 2.1V; Led Color Dialight - 30K0968 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Green, 2.1V; Led Color Dialight
30K0968
Indicator, Led Pcb, 5Mm, Green, 2.1V; Led Color Dialight 30K0968
INDICATOR, LED PCB, 5MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:65°; Height:6.1mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:65°; Height:6.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0968
Product Name Indicator, Led Pcb, 5Mm, Green, 2.1V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 65 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQDB30-NX1Y1B2B302DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details