Dialight Corp. Indicator, Led Pcb, 5Mm, Green, 2.1V; Led Color Dialight 550-2204F

Description
INDICATOR, LED PCB, 5MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:65°; Height:5.84mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:65°; Height:5.84mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Green, 2.1V; Led Color Dialight - 30K0955 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Green, 2.1V; Led Color Dialight
30K0955
Indicator, Led Pcb, 5Mm, Green, 2.1V; Led Color Dialight 30K0955
INDICATOR, LED PCB, 5MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:65°; Height:5.84mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2.1V; Viewing Angle:65°; Height:5.84mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0955
Product Name Indicator, Led Pcb, 5Mm, Green, 2.1V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 65 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-1040-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 110 degrees
View Details
LED Indication - Discrete - SML-LXR851SOC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers