Dialight Corp. Indicator, Led Pcb, 5Mm, Red, 2.1V; Led Color Dialight 550-1710F

Description
INDICATOR, LED PCB, 5MM, RED, 2.1V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:110mcd; Forward Voltage:2.1V; Viewing Angle:30°; Height:6.22mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, RED, 2.1V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:110mcd; Forward Voltage:2.1V; Viewing Angle:30°; Height:6.22mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Red, 2.1V; Led Color Dialight - 30K0951 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red, 2.1V; Led Color Dialight
30K0951
Indicator, Led Pcb, 5Mm, Red, 2.1V; Led Color Dialight 30K0951
INDICATOR, LED PCB, 5MM, RED, 2.1V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:110mcd; Forward Voltage:2.1V; Viewing Angle:30°; Height:6.22mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED, 2.1V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:110mcd; Forward Voltage:2.1V; Viewing Angle:30°; Height:6.22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0951
Product Name Indicator, Led Pcb, 5Mm, Red, 2.1V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 30 degrees
Luminous Intensity 110 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored; Green (x 1), Red (x 1)
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details