Dialight Corp. Cbi, 5Mm, Yellow, 1.8Mcd, 583Nm; Led Color Dialight 550-1205F

Description
CBI, 5MM, YELLOW, 1.8MCD, 583NM; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.9V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes
Datasheet
Description
CBI, 5MM, YELLOW, 1.8MCD, 583NM; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.9V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cbi, 5Mm, Yellow, 1.8Mcd, 583Nm; Led Color Dialight - 30K0905 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 5Mm, Yellow, 1.8Mcd, 583Nm; Led Color Dialight
30K0905
Cbi, 5Mm, Yellow, 1.8Mcd, 583Nm; Led Color Dialight 30K0905
CBI, 5MM, YELLOW, 1.8MCD, 583NM; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.9V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes

CBI, 5MM, YELLOW, 1.8MCD, 583NM; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.9V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0905
Product Name Cbi, 5Mm, Yellow, 1.8Mcd, 583Nm; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Viewing Angle 50 degrees
Luminous Intensity 1.8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-2105-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details