Dialight Corp. Cbi, 5Mm, Yellow, 1.8Mcd, 583Nm; Led Color Dialight 550-1204F

Description
CBI, 5MM, YELLOW, 1.8MCD, 583NM; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.9V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes
Datasheet
Description
CBI, 5MM, YELLOW, 1.8MCD, 583NM; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.9V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cbi, 5Mm, Yellow, 1.8Mcd, 583Nm; Led Color Dialight - 30K0903 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 5Mm, Yellow, 1.8Mcd, 583Nm; Led Color Dialight
30K0903
Cbi, 5Mm, Yellow, 1.8Mcd, 583Nm; Led Color Dialight 30K0903
CBI, 5MM, YELLOW, 1.8MCD, 583NM; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.9V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes

CBI, 5MM, YELLOW, 1.8MCD, 583NM; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:1.8mcd; Forward Voltage:1.9V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0903
Product Name Cbi, 5Mm, Yellow, 1.8Mcd, 583Nm; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Viewing Angle 50 degrees
Luminous Intensity 1.8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details