Dialight Corp. Indicator, Led Pcb, 5Mm, Red, 1.8V; Led Color Dialight 550-1107F

Description
INDICATOR, LED PCB, 5MM, RED, 1.8V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, RED, 1.8V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Red, 1.8V; Led Color Dialight - 30K0891 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red, 1.8V; Led Color Dialight
30K0891
Indicator, Led Pcb, 5Mm, Red, 1.8V; Led Color Dialight 30K0891
INDICATOR, LED PCB, 5MM, RED, 1.8V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED, 1.8V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0891
Product Name Indicator, Led Pcb, 5Mm, Red, 1.8V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 50 degrees
Luminous Intensity 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - 516-3893-1-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type White
Viewing Angle 30 degrees
View Details