Dialight Corp. Indicator, Led Pcb, 5Mm, Red, 1.8V; Led Color Dialight 550-1105F

Description
INDICATOR, LED PCB, 5MM, RED, 1.8V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, RED, 1.8V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Red, 1.8V; Led Color Dialight - 30K0886 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red, 1.8V; Led Color Dialight
30K0886
Indicator, Led Pcb, 5Mm, Red, 1.8V; Led Color Dialight 30K0886
INDICATOR, LED PCB, 5MM, RED, 1.8V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED, 1.8V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0886
Product Name Indicator, Led Pcb, 5Mm, Red, 1.8V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 50 degrees
Luminous Intensity 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers